3M Socket Adapters 228-1277-19-0602J

Description
"IC Socket Adapter DIP, 0.6"" (15.24mm) Row Spacing To DIP, 0.6"" (15.24mm) Row Spacing Through Hole"
Request a Quote Datasheet
Description
"IC Socket Adapter DIP, 0.6"" (15.24mm) Row Spacing To DIP, 0.6"" (15.24mm) Row Spacing Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket Adapters - 3M5023-ND - DigiKey
Thief River Falls, MN, United States
Socket Adapters
3M5023-ND
Socket Adapters 3M5023-ND
"IC Socket Adapter DIP, 0.6"" (15.24mm) Row Spacing To DIP, 0.6"" (15.24mm) Row Spacing Through Hole"

"IC Socket Adapter DIP, 0.6"" (15.24mm) Row Spacing To DIP, 0.6"" (15.24mm) Row Spacing Through Hole"

Buy Now Datasheet
Swedesboro, NJ, United States
IC & Component Sockets
228-1277-19-0602J
IC & Component Sockets 228-1277-19-0602J
3M Receptacles for DIP Sockets, 228-127

3M Receptacles for DIP Sockets, 228-127

Buy Now
Je150084125 228-1277-19-0602J=Zipdipreceptacle-Wirewrap Rohs Compliant 3M - 32AC5261 - Newark, An Avnet Company
Chicago, IL, United States
Je150084125 228-1277-19-0602J=Zipdipreceptacle-Wirewrap Rohs Compliant 3M
32AC5261
Je150084125 228-1277-19-0602J=Zipdipreceptacle-Wirewrap Rohs Compliant 3M 32AC5261
JE150084125 228-1277-19-0602J=ZI PDIPRECEPTACLE-WIREW RAP ROHS COMPLIANT: YES

JE150084125 228-1277-19-0602J=ZIPDIPRECEPTACLE-WIREWRAP ROHS COMPLIANT: YES

Supplier's Site
Dip Socket, 28 Position, Through Hole; No. Of Contacts 3M - 85K7827 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 28 Position, Through Hole; No. Of Contacts 3M
85K7827
Dip Socket, 28 Position, Through Hole; No. Of Contacts 3M 85K7827
DIP SOCKET, 28 POSITION, THROUGH HOLE; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:228 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 28 POSITION, THROUGH HOLE; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:228 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M5023-ND 228-1277-19-0602J 32AC5261
Product Name Socket Adapters IC & Component Sockets Je150084125 228-1277-19-0602J=Zipdipreceptacle-Wirewrap Rohs Compliant 3M
Mounting Through Hole
Unlock Full Specs
to access all available technical data