3M Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules 228-1277-00-0602J

Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: Radial - 4 Leads Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Number of Positions or Pins (Grid): 20 (4 x 5) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold-Palladium Contact Finish Thickness - Mating: 118.1µin (3.00µm) Contact Material - Mating: Phosphor Bronze
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: Radial - 4 Leads Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Number of Positions or Pins (Grid): 20 (4 x 5) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold-Palladium Contact Finish Thickness - Mating: 118.1µin (3.00µm) Contact Material - Mating: Phosphor Bronze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Manufacturer: AMIS Category: Integrated Circuits (ICs)>Linear>Amplifi ers>Video Amps and Modules Package: Radial - 4 Leads Product Status: Preliminary Type: Header, Male Pins, Shrouded (4 Side) Number of Positions or Pins (Grid): 20 (4 x 5) Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold-Palladium Contact Finish Thickness - Mating: 118.1µin (3.00µm) Contact Material - Mating: Phosphor Bronze

Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Package: Radial - 4 Leads
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Number of Positions or Pins (Grid): 20 (4 x 5)
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold-Palladium
Contact Finish Thickness - Mating: 118.1µin (3.00µm)
Contact Material - Mating: Phosphor Bronze

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Name Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules
Unlock Full Specs
to access all available technical data

Similar Products

Texas Instruments - TPS7H5005 SEP* - Micross Components, Inc.
Micross Components, Inc.
Specs
Device Type Power Operational Amplifiers; PWM Amplifiers
View Details
20GHz Rf Amplifier - 860-CMD326 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Die
View Details
Operational Amplifier IC - 687-ALD1701ASA - ERSAELECTRONICS PTE. LTD.
Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
View Details
2 suppliers