3M Tape 2242-2X15FT

Description
Tape Adhesive X
Request a Quote Datasheet
Description
Tape Adhesive X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M158706-ND - DigiKey
Thief River Falls, MN, United States
Tape Adhesive X

Tape Adhesive X

Buy Now Datasheet
Adhesive Tapes - 2242-2X15FT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
2242-2X15FT
Adhesive Tapes 2242-2X15FT
3M Linerless Electrical Rubber Tape 224

3M Linerless Electrical Rubber Tape 224

Buy Now
Tape, Rubber; 15 ft.; 2 in.; degC; 0.762 mm; 1000%; Ethylene Propylene Rubber - 70113899 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tape, Rubber; 15 ft.; 2 in.; degC; 0.762 mm; 1000%; Ethylene Propylene Rubber
70113899
Tape, Rubber; 15 ft.; 2 in.; degC; 0.762 mm; 1000%; Ethylene Propylene Rubber 70113899
Scotch™ 2242 Linerless Electrical Rubber Tape, Black Color Linerless, self–bonding, insulating tape Ethylene propylene base Flame retardant Physical and electrical properties unaffected by degree of stretch Uniform tape unwind from roll Scotch E 2242 electrical tape is an economical, general purpose, rubber tape. The tape is a highly conformable, linerless EPR (Ethylene Propylene Rubber) based electrical insulating tape. The tape is designed for use in splicing and terminating wires.

Scotch™ 2242 Linerless Electrical Rubber Tape, Black Color

  • Linerless, self–bonding, insulating tape
  • Ethylene propylene base
  • Flame retardant
  • Physical and electrical properties unaffected by degree of stretch
  • Uniform tape unwind from roll
    Scotch E 2242 electrical tape is an economical, general purpose, rubber tape. The tape is a highly conformable, linerless EPR (Ethylene Propylene Rubber) based electrical insulating tape. The tape is designed for use in splicing and terminating wires.
Supplier's Site
Tape, 4.57M X 50.8Mm, Black, Epr; Adhesive Type 3M - 81H9079 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 50.8Mm, Black, Epr; Adhesive Type 3M
81H9079
Tape, 4.57M X 50.8Mm, Black, Epr; Adhesive Type 3M 81H9079
TAPE, 4.57M X 50.8MM, BLACK, EPR; Adhesive Type:Self Adhesive; Tape Backing Material:Rubber; Tape Colour:Black; Total Tape Thickness:30 mil (0.77 mm); Roll Length - Imperial:15ft; Roll Length - Metric:4.57m; Tape Width - Imperial:2" RoHS Compliant: Yes

TAPE, 4.57M X 50.8MM, BLACK, EPR; Adhesive Type:Self Adhesive; Tape Backing Material:Rubber; Tape Colour:Black; Total Tape Thickness:30 mil (0.77 mm); Roll Length - Imperial:15ft; Roll Length - Metric:4.57m; Tape Width - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable and Electrical Tapes Cable and Electrical Tapes Cable and Electrical Tapes Adhesive Tapes
Product Number 3M158706-ND 2242-2X15FT 70113899 81H9079
Product Name Tape Adhesive Tapes Tape, Rubber; 15 ft.; 2 in.; degC; 0.762 mm; 1000%; Ethylene Propylene Rubber Tape, 4.57M X 50.8Mm, Black, Epr; Adhesive Type 3M
Type Electrical Electrical Adhesive Tape; Industrial Tape
Color Black Black
Backing Material Rubber Rubber
Adhesive Rubber Self Adhesive
Unlock Full Specs
to access all available technical data