7000132741 80610922967 2242 1 1/2" X 15' 12 RLS/CS 1"
"Electrical Tape Rubber, Self Fusing Adhesive Black 1.50"" (38.10mm) 1 1/2"" X 15' (4.6m) 5 yds"
Scotch™ 2242 Linerless Electrical Rubber Tape, Black Color
ELECTRICAL INSUL TAPE, EPR, 15FT X 1.5"; Adhesive Type:Self Adhesive; Tape Backing Material:Rubber; Tape Colour:Black; Total Tape Thickness:30 mil (0.77 mm); Roll Length - Imperial:15ft; Roll Length - Metric:4.57m; Colour:Black RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Adhesive Tapes | Thermal Insulating Tapes | Cable and Electrical Tapes | Adhesive Tapes |
| Product Number | 2242-1-1/2X15FT | 3M156240-ND | 70113898 | 96C7883 |
| Product Name | 7000132741 80610922967 2242 1 1/2" X 15' 12 RLS/CS 1" | Tape | Tape, Rubber; 15 ft.; 1-1/2 in.; degC; 0.762 mm; 1000%; Black | Electrical Insul Tape, Epr, 15Ft X 1.5; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape | Rubber | Electrical | Adhesive Tape; Industrial Tape; Cable and Electrical Tape |
| Materials of Construction | Rubber | |||
| Color | Black | Black | ||
| Backing Material | Rubber |