3M IC Sockets 224-1286-00-0602J

Description
"24 (2 x 12) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Connector"
Request a Quote Datasheet
Description
"24 (2 x 12) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Connector"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 3M2406-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M2406-ND
IC Sockets 3M2406-ND
"24 (2 x 12) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Connector"

"24 (2 x 12) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Connector"

Buy Now Datasheet
IC & Component Sockets - 224-1286-00-0602J - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
224-1286-00-0602J
IC & Component Sockets 224-1286-00-0602J
3M Universal DIP Sockets, 224-1286-00-0

3M Universal DIP Sockets, 224-1286-00-0

Buy Now
Dip Socket, 24 Position, Through Hole; No. Of Contacts 3M - 85K7819 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 24 Position, Through Hole; No. Of Contacts 3M
85K7819
Dip Socket, 24 Position, Through Hole; No. Of Contacts 3M 85K7819
DIP SOCKET, 24 POSITION, THROUGH HOLE; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 24 POSITION, THROUGH HOLE; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sockets for ICs, Transistors - 224-1286-00-0602J - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
224-1286-00-0602J
Sockets for ICs, Transistors 224-1286-00-0602J
CONN IC DIP SOCKET ZIF 24POS GLD

CONN IC DIP SOCKET ZIF 24POS GLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M2406-ND 224-1286-00-0602J 85K7819 224-1286-00-0602J
Product Name IC Sockets IC & Component Sockets Dip Socket, 24 Position, Through Hole; No. Of Contacts 3M Sockets for ICs, Transistors
Mounting Connector
Unlock Full Specs
to access all available technical data

Similar Products