3M IC & Component Sockets 224-1275-00-0602J

Description
3M Textool .100” (2.54 mm) DIP Sockets,
Request a Quote Datasheet
Description
3M Textool .100” (2.54 mm) DIP Sockets,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
224-1275-00-0602J
IC & Component Sockets 224-1275-00-0602J
3M Textool .100” (2.54 mm) DIP Sockets,

3M Textool .100” (2.54 mm) DIP Sockets,

Buy Now
IC Sockets - 3M2402-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M2402-ND
IC Sockets 3M2402-ND
"24 (2 x 12) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Connector"

"24 (2 x 12) Pos DIP, ZIF (ZIP), 0.6"" (15.24mm) Row Spacing Socket Gold Connector"

Buy Now Datasheet
Sockets for ICs, Transistors - 224-1275-00-0602J - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
224-1275-00-0602J
Sockets for ICs, Transistors 224-1275-00-0602J
CONN IC DIP SOCKET ZIF 24POS GLD

CONN IC DIP SOCKET ZIF 24POS GLD

Supplier's Site Datasheet
Dip Socket, 24 Position, Through Hole; No. Of Contacts 3M - 85K7814 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 24 Position, Through Hole; No. Of Contacts 3M
85K7814
Dip Socket, 24 Position, Through Hole; No. Of Contacts 3M 85K7814
DIP SOCKET, 24 POSITION, THROUGH HOLE; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:224 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 24 POSITION, THROUGH HOLE; No. of Contacts:24Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:224 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 224-1275-00-0602J 3M2402-ND 224-1275-00-0602J 85K7814
Product Name IC & Component Sockets IC Sockets Sockets for ICs, Transistors Dip Socket, 24 Position, Through Hole; No. Of Contacts 3M
Mounting Connector
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
15-Pin Hermetic D-sub Connector - 54666 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details