3M Tape 2234

Description
Tape Adhesive X
Request a Quote Datasheet
Description
Tape Adhesive X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M157280-ND - DigiKey
Thief River Falls, MN, United States
Tape Adhesive X

Tape Adhesive X

Buy Now Datasheet
Tape, 1.8M X 50.8Mm, Black; Tape Colour 3M - 89F881 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 1.8M X 50.8Mm, Black; Tape Colour 3M
89F881
Tape, 1.8M X 50.8Mm, Black; Tape Colour 3M 89F881
TAPE, 1.8M X 50.8MM, BLACK; Tape Colour:Black; Roll Length - Imperial:6ft; Roll Length - Metric:1.8m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:Scotch 2234 Series; Tape Length - Imperial:6ft RoHS Compliant: Yes

TAPE, 1.8M X 50.8MM, BLACK; Tape Colour:Black; Roll Length - Imperial:6ft; Roll Length - Metric:1.8m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm; Product Range:Scotch 2234 Series; Tape Length - Imperial:6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Industrial Tapes
Product Number 3M157280-ND 89F881
Product Name Tape Tape, 1.8M X 50.8Mm, Black; Tape Colour 3M
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heal seal Tape series - PPS9/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 4.33E-4 inches (0.0110 mm)
View Details
Sound & Vibration Damping Foil - 2552 - Budnick Converting, Inc.
Specs
Thickness 0.0150 inches (0.3810 mm)
Adhesive Aluminum
Peel 3.12 lbs/in (5.47 N/cm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details