"Mastic Tape Tape Adhesive Black 3.75"" (95.25mm) 3 3/4"" X 10' (3.0m) 3.3 yds"
Scotch-Seal™ Mastic Tape and Pads 2229, Black Color
TAPE, 3.048M X 19.05MM, BLACK; Tape Backing Material:-; Tape Colour:Black; Total Tape Thickness:125 mil (3.18 mm); Roll Length - Imperial:10ft; Roll Length - Metric:3.05m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Thermal Insulating Tapes | Cable and Electrical Tapes | Industrial Tapes |
| Product Number | 3M158704-ND | 70113849 | 30M0290 |
| Product Name | Tape | Tape, Mastic; 0 to 32 degC; 125; Black;UL Listed and CSA Certified | Tape, 3.048M X 19.05Mm, Black; Tape Backing Material 3M |
| Type | Industrial Tape | Electrical |