"Mastic Tape Tape Adhesive Black 1.00"" (25.40mm) X 10' (3.0m) 3.3 yds"
3M Scotch-Seal Mastic Tape Compound 22
TAPE, 3.048M X 25.4MM, BLACK; Tape Backing Material:-; Tape Colour:Black; Total Tape Thickness:125 mil (3.18 mm); Roll Length - Imperial:10ft; Roll Length - Metric:3.05m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Thermal Insulating Tapes | Industrial Tapes | Industrial Tapes |
| Product Number | SCP479-ND | 2229-1X10FT | 81H9077 |
| Product Name | Tape | Adhesive Tapes | Tape, 3.048M X 25.4Mm, Black; Tape Backing Material 3M |
| Type | Industrial Tape |