3M Electrical Insultape, Epr, 3.05Mx50.8Mm; Tape Type 3M 2228 50MM

Description
ELECTRICAL INSULTAPE, EPR, 3.05MX50.8MM; Tape Type:Electrical Insulation; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:3m; Tape Length - RoHS Compliant: NA
Datasheet
Description
ELECTRICAL INSULTAPE, EPR, 3.05MX50.8MM; Tape Type:Electrical Insulation; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:3m; Tape Length - RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Insultape, Epr, 3.05Mx50.8Mm; Tape Type 3M - 26AH6440 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Insultape, Epr, 3.05Mx50.8Mm; Tape Type 3M
26AH6440
Electrical Insultape, Epr, 3.05Mx50.8Mm; Tape Type 3M 26AH6440
ELECTRICAL INSULTAPE, EPR, 3.05MX50.8MM; Tape Type:Electrical Insulation; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:3m; Tape Length - RoHS Compliant: NA

ELECTRICAL INSULTAPE, EPR, 3.05MX50.8MM; Tape Type:Electrical Insulation; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:3m; Tape Length - RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable and Electrical Tapes
Product Number 26AH6440
Product Name Electrical Insultape, Epr, 3.05Mx50.8Mm; Tape Type 3M
Backing Material Electrical Insulation
Unlock Full Specs
to access all available technical data

Similar Products

High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details
Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
PTFE Tpae series - Unsinter PTFE 50 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0020 inches (0.0500 mm)
View Details
ESD Tapes - 8772481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Color Brown
Width 0.9449 inches (24 mm)
View Details