3M Adhesive Tapes 2228-2X3FT

Description
Scotch Rubber Mastic Tape 2228, 2 in x
Request a Quote
Description
Scotch Rubber Mastic Tape 2228, 2 in x
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes - 2228-2X3FT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
2228-2X3FT
Adhesive Tapes 2228-2X3FT
Scotch Rubber Mastic Tape 2228, 2 in x

Scotch Rubber Mastic Tape 2228, 2 in x

Buy Now
Rubber Mastic Tape 2 X 3 3M - 48M6665 - Newark, An Avnet Company
Chicago, IL, United States
Rubber Mastic Tape 2 X 3 3M
48M6665
Rubber Mastic Tape 2 X 3 3M 48M6665
Rubber Mastic Tape 2" X 3

Rubber Mastic Tape 2" X 3

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Tapes Industrial Tapes
Product Number 2228-2X3FT 48M6665
Product Name Adhesive Tapes Rubber Mastic Tape 2 X 3 3M
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
PTFE Tpae series - e-PTFE 20 0.7 - Oak-Trees, Inc.
Specs
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 7.87E-4 inches (0.0200 mm)
Carrier / Backing Plastic / Polymer; PTFE
View Details
Black & White Polyethylene Surface Protection - 03000-009B - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details