3M Adhesive Tapes 2228-2X10FT

Description
Scotch Rubber Mastic Tape 2228, 2 in x
Request a Quote Datasheet
Description
Scotch Rubber Mastic Tape 2228, 2 in x
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes - 2228-2X10FT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
2228-2X10FT
Adhesive Tapes 2228-2X10FT
Scotch Rubber Mastic Tape 2228, 2 in x

Scotch Rubber Mastic Tape 2228, 2 in x

Buy Now
Tape - 3M12151-ND - DigiKey
Thief River Falls, MN, United States
"Mastic Pad Tape Rubber, Self Fusing Adhesive Black 2.00"" (50.80mm) X 10' (3.0m) 3.3 yds"

"Mastic Pad Tape Rubber, Self Fusing Adhesive Black 2.00"" (50.80mm) X 10' (3.0m) 3.3 yds"

Buy Now Datasheet
Tape;Rubber Mastic;Scotch;2
Fort Worth, TX, USA
Tape;Rubber Mastic;Scotch;2" Width;10' Long;1.65 mm Thick;Black
70113854
Tape;Rubber Mastic;Scotch;2" Width;10' Long;1.65 mm Thick;Black 70113854
3M Scotch™ 2228 Rubber Mastic Tape, 10 ft. Length Tape Conformable for application over irregular surfaces Compatible with solid dielectric cable insulations Self–fusing tape Flexible over wide temperature range Scotch 2228 is a conformable self–fusing rubber electrical insulating and sealing tape. Scotch 2228 consists of an ethylene propylene rubber (EPR) backing coated with an aggressive, temperature–stable mastic adhesive. The tape is made 65 mils.

3M Scotch™ 2228 Rubber Mastic Tape, 10 ft. Length Tape

  • Conformable for application over irregular surfaces
  • Compatible with solid dielectric cable insulations
  • Self–fusing tape
  • Flexible over wide temperature range
    Scotch 2228 is a conformable self–fusing rubber electrical insulating and sealing tape. Scotch 2228 consists of an ethylene propylene rubber (EPR) backing coated with an aggressive, temperature–stable mastic adhesive. The tape is made 65 mils.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Industrial Tapes Thermal Insulating Tapes Adhesive Tapes
Product Number 2228-2X10FT 3M12151-ND 70113854
Product Name Adhesive Tapes Tape Tape;Rubber Mastic;Scotch;2" Width;10' Long;1.65 mm Thick;Black
Type Rubber Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Materials of Construction Rubber
Color Black Black
Temperature Resistance 90 C (194 F) 90 C (194 F)
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Aluminum Foil Discs - AF00562 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details