3M Electrical Insultape, Epr, 3.05Mx25.4Mm; Tape Type 3M 2228 25MM

Description
ELECTRICAL INSULTAPE, EPR, 3.05MX25.4MM; Tape Type:Sealing; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:25mm; Tape Width - Imperial:1"; Tape Length - Metric:3.03m; Tape Length - Imperial:10ft; Tape RoHS Compliant: Yes
Datasheet
Description
ELECTRICAL INSULTAPE, EPR, 3.05MX25.4MM; Tape Type:Sealing; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:25mm; Tape Width - Imperial:1"; Tape Length - Metric:3.03m; Tape Length - Imperial:10ft; Tape RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Insultape, Epr, 3.05Mx25.4Mm; Tape Type 3M - 24W7984 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Insultape, Epr, 3.05Mx25.4Mm; Tape Type 3M
24W7984
Electrical Insultape, Epr, 3.05Mx25.4Mm; Tape Type 3M 24W7984
ELECTRICAL INSULTAPE, EPR, 3.05MX25.4MM; Tape Type:Sealing; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:25mm; Tape Width - Imperial:1"; Tape Length - Metric:3.03m; Tape Length - Imperial:10ft; Tape RoHS Compliant: Yes

ELECTRICAL INSULTAPE, EPR, 3.05MX25.4MM; Tape Type:Sealing; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:25mm; Tape Width - Imperial:1"; Tape Length - Metric:3.03m; Tape Length - Imperial:10ft; Tape RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable and Electrical Tapes
Product Number 24W7984
Product Name Electrical Insultape, Epr, 3.05Mx25.4Mm; Tape Type 3M
Backing Material Sealing
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Silicone Rubber Fusible Tape, FUJIPOLY® 7KBC Type -  - Fujipoly® America Corp.
Specs
Type Cable; Electrical; Electronics, Printed Circuit Boards or Semiconductors; Sealing, Hydraulic Line Sealing
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Permanent; Protective; UV or Weather Resistant
Color Red
View Details
Polyester Film Electrical Insulating Tape - 9148 - Budnick Converting, Inc.
Specs
Type Electrical; Adhesive
Backing Material Polyester; Plastic / Polymer
Adhesive PET - Polyester
View Details
PTFE Tpae series - e-PTFE 76 0.5 - Oak-Trees, Inc.
Specs
Backing Material PTFE; Plastic / Polymer
Width 0.0236 to 2.36 inches (0.6000 to 60 mm)
Thickness 0.0030 inches (0.0760 mm)
View Details
High-Temperature PTFE Tape -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type Electrical
Backing Material Fluoropolymer (Teflon); Plastic / Polymer
View Details