3M Tape, Insulation, Black, 51Mm X 3.05M; Adhesive Type 3M 2228-2"X10FT

Description
TAPE, INSULATION, BLACK, 51Mm x 3.05M; Adhesive Type:Mastic Pressure Sensitive Rubber; Tape Backing Material:Ethylene Propylene Rubber; Tape Colour:Black; Total Tape Thickness:65 mil (1.65 mm); Roll Length - Imperial:10ft; Colour:BlackRoHS Compliant: Yes
Datasheet
Description
TAPE, INSULATION, BLACK, 51Mm x 3.05M; Adhesive Type:Mastic Pressure Sensitive Rubber; Tape Backing Material:Ethylene Propylene Rubber; Tape Colour:Black; Total Tape Thickness:65 mil (1.65 mm); Roll Length - Imperial:10ft; Colour:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Insulation, Black, 51Mm X 3.05M; Adhesive Type 3M - 95F6315 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Insulation, Black, 51Mm X 3.05M; Adhesive Type 3M
95F6315
Tape, Insulation, Black, 51Mm X 3.05M; Adhesive Type 3M 95F6315
TAPE, INSULATION, BLACK, 51Mm x 3.05M; Adhesive Type:Mastic Pressure Sensitive Rubber; Tape Backing Material:Ethylene Propylene Rubber; Tape Colour:Black; Total Tape Thickness:65 mil (1.65 mm); Roll Length - Imperial:10ft; Colour:BlackRoHS Compliant: Yes

TAPE, INSULATION, BLACK, 51Mm x 3.05M; Adhesive Type:Mastic Pressure Sensitive Rubber; Tape Backing Material:Ethylene Propylene Rubber; Tape Colour:Black; Total Tape Thickness:65 mil (1.65 mm); Roll Length - Imperial:10ft; Colour:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 95F6315
Product Name Tape, Insulation, Black, 51Mm X 3.05M; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
White PE Foam Double Coated Acrylic - 2333 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Lead Foil Discs - LF00812 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details