3M Adhesive Tapes 2228-1X10FT

Description
Adhesive Tapes
Request a Quote Datasheet
Description
Adhesive Tapes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes - 2228-1X10FT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
2228-1X10FT
Adhesive Tapes 2228-1X10FT
Adhesive Tapes

Adhesive Tapes

Buy Now
Adhesive Tapes - 2228-1X10FT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
2228-1X10FT
Adhesive Tapes 2228-1X10FT
Scotch Rubber Mastic Tape 2228, 1 in x

Scotch Rubber Mastic Tape 2228, 1 in x

Buy Now
Tape - 3M12150-ND - DigiKey
Thief River Falls, MN, United States
"Mastic Pad Tape Rubber, Self Fusing Adhesive Black 1.00"" (25.40mm) X 10' (3.0m) 3.3 yds"

"Mastic Pad Tape Rubber, Self Fusing Adhesive Black 1.00"" (25.40mm) X 10' (3.0m) 3.3 yds"

Buy Now Datasheet
Tape, Rubber; 10 ft.; 1; degC; 1.65 mm;1000%; 15 lb-in.; Black - 70113848 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tape, Rubber; 10 ft.; 1; degC; 1.65 mm;1000%; 15 lb-in.; Black
70113848
Tape, Rubber; 10 ft.; 1; degC; 1.65 mm;1000%; 15 lb-in.; Black 70113848
3M Scotch™ 2228 Rubber Mastic Tape, 10 ft. Length Tape Conformable for application over irregular surfaces Compatible with solid dielectric cable insulations Self–fusing tape Flexible over wide temperature range Scotch 2228 is a conformable self–fusing rubber electrical insulating and sealing tape. Scotch 2228 consists of an ethylene propylene rubber (EPR) backing coated with an aggressive, temperature–stable mastic adhesive. The tape is made 65 mils.

3M Scotch™ 2228 Rubber Mastic Tape, 10 ft. Length Tape

  • Conformable for application over irregular surfaces
  • Compatible with solid dielectric cable insulations
  • Self–fusing tape
  • Flexible over wide temperature range
    Scotch 2228 is a conformable self–fusing rubber electrical insulating and sealing tape. Scotch 2228 consists of an ethylene propylene rubber (EPR) backing coated with an aggressive, temperature–stable mastic adhesive. The tape is made 65 mils.
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Adhesive Tapes Industrial Tapes Thermal Insulating Tapes Adhesive Tapes
Product Number 2228-1X10FT 2228-1X10FT 3M12150-ND 70113848
Product Name Adhesive Tapes Adhesive Tapes Tape Tape, Rubber; 10 ft.; 1; degC; 1.65 mm;1000%; 15 lb-in.; Black
Type Adhesive Tape; Industrial Tape Rubber Electrical; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Materials of Construction Rubber
Color Black Black
Temperature Resistance 90 C (194 F) 90 C (194 F)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Glass Cloth Discs - GC00875 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details