3M Tape, Masking, Crepe Paper, Nat 24Mm X 55M; Adhesive Type 3M 2214 TAPE

Description
TAPE, MASKING, CREPE PAPER, NAT 24Mm x 55M; Adhesive Type:-; Tape Application:Masking; Tape Colour:Tan; Total Tape Thickness:-; Roll Length - Imperial:180.45ft; Roll Length - Metric:54.864m; Tape Width - Imperial:0.945"; Colour:NaturalRoHS Compliant: Yes
Datasheet
Description
TAPE, MASKING, CREPE PAPER, NAT 24Mm x 55M; Adhesive Type:-; Tape Application:Masking; Tape Colour:Tan; Total Tape Thickness:-; Roll Length - Imperial:180.45ft; Roll Length - Metric:54.864m; Tape Width - Imperial:0.945"; Colour:NaturalRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Masking, Crepe Paper, Nat 24Mm X 55M; Adhesive Type 3M - 93K5555 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Masking, Crepe Paper, Nat 24Mm X 55M; Adhesive Type 3M
93K5555
Tape, Masking, Crepe Paper, Nat 24Mm X 55M; Adhesive Type 3M 93K5555
TAPE, MASKING, CREPE PAPER, NAT 24Mm x 55M; Adhesive Type:-; Tape Application:Masking; Tape Colour:Tan; Total Tape Thickness:-; Roll Length - Imperial:180.45ft; Roll Length - Metric:54.864m; Tape Width - Imperial:0.945"; Colour:NaturalRoHS Compliant: Yes

TAPE, MASKING, CREPE PAPER, NAT 24Mm x 55M; Adhesive Type:-; Tape Application:Masking; Tape Colour:Tan; Total Tape Thickness:-; Roll Length - Imperial:180.45ft; Roll Length - Metric:54.864m; Tape Width - Imperial:0.945"; Colour:NaturalRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 93K5555
Product Name Tape, Masking, Crepe Paper, Nat 24Mm X 55M; Adhesive Type 3M
Width 0.9450 inches (24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details