ELECTRICAL INSULTAPE, PVC, 32.9MX12.7MM; Tape Type:Electrical Insulation; Tape Backing Material:Vinyl; Tape Width - Metric:12mm; Tape Width - Imperial:0.47"; Tape Length - Metric:33m; Tape Length - Imperial:108.27ft; Tape RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable and Electrical Tapes |
| Product Number | 26AH6439 |
| Product Name | Electrical Insultape, Pvc, 32.9Mx12.7Mm; Tape Type 3M |
| Backing Material | Electrical Insulation |