3M Dip Socket, 18 Position, Through Hole; No. Of Contacts 3M 218-3341-09-0602J

Description
DIP SOCKET, 18 POSITION, THROUGH HOLE; No. of Contacts:18Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:218-3341 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet
Description
DIP SOCKET, 18 POSITION, THROUGH HOLE; No. of Contacts:18Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:218-3341 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 18 Position, Through Hole; No. Of Contacts 3M - 85K7803 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 18 Position, Through Hole; No. Of Contacts 3M
85K7803
Dip Socket, 18 Position, Through Hole; No. Of Contacts 3M 85K7803
DIP SOCKET, 18 POSITION, THROUGH HOLE; No. of Contacts:18Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:218-3341 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

DIP SOCKET, 18 POSITION, THROUGH HOLE; No. of Contacts:18Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:218-3341 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85K7803
Product Name Dip Socket, 18 Position, Through Hole; No. Of Contacts 3M
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Miniature Telephone Jack - 832 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
View Details