3M Tape 2155-3/4X22FT

Description
"Splicing Tape Rubber, Self Fusing Adhesive Black 0.75"" (19.05mm) 3/4"" X 22' (6.7m) 7.3 yds"
Request a Quote Datasheet
Description
"Splicing Tape Rubber, Self Fusing Adhesive Black 0.75"" (19.05mm) 3/4"" X 22' (6.7m) 7.3 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M158650-ND - DigiKey
Thief River Falls, MN, United States
"Splicing Tape Rubber, Self Fusing Adhesive Black 0.75"" (19.05mm) 3/4"" X 22' (6.7m) 7.3 yds"

"Splicing Tape Rubber, Self Fusing Adhesive Black 0.75"" (19.05mm) 3/4"" X 22' (6.7m) 7.3 yds"

Buy Now Datasheet
Adhesive Tapes - 2155-3/4X22FT - Powell Electronics, Inc.
Swedesboro, NJ, United States
Adhesive Tapes
2155-3/4X22FT
Adhesive Tapes 2155-3/4X22FT
3M Temflex Rubber Splicing Tape 2155,

3M Temflex Rubber Splicing Tape 2155,

Buy Now
Adhesive Type 3M - 99R5386 - Newark, An Avnet Company
Chicago, IL, United States
Adhesive Type 3M
99R5386
Adhesive Type 3M 99R5386
Adhesive Type:Rubber Adhesive; Tape Colour:Black; Roll Length - Imperial:22ft; Roll Length - Metric:6.7m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm; Product Range:2155 Series; Tape Length - Imperial:22ft RoHS Compliant: Yes

Adhesive Type:Rubber Adhesive; Tape Colour:Black; Roll Length - Imperial:22ft; Roll Length - Metric:6.7m; Tape Width - Imperial:0.75"; Tape Width - Metric:19.05mm; Product Range:2155 Series; Tape Length - Imperial:22ft RoHS Compliant: Yes

Supplier's Site Datasheet
Tape, Rubber; 22 ft.; 3/4 in.; degC; 30; 700%; Rubber; 600 V (Max.); Black - 70113734 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tape, Rubber; 22 ft.; 3/4 in.; degC; 30; 700%; Rubber; 600 V (Max.); Black
70113734
Tape, Rubber; 22 ft.; 3/4 in.; degC; 30; 700%; Rubber; 600 V (Max.); Black 70113734
3M Temflex™ 2155 Rubber Splicing Tape, Black Color Service drops Lightning connections Ground rod connections Motor leads 3M Temflex™ 2155 rubber splicing tape is a conformable self-fusing rubber electrical insulating tape. It is designed for low voltage electrical insulating and moisture sealing applications.

3M Temflex™ 2155 Rubber Splicing Tape, Black Color

  • Service drops
  • Lightning connections
  • Ground rod connections
  • Motor leads
    3M Temflex™ 2155 rubber splicing tape is a conformable self-fusing rubber electrical insulating tape. It is designed for low voltage electrical insulating and moisture sealing applications.
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Thermal Insulating Tapes Industrial Tapes Adhesive Tapes Cable and Electrical Tapes
Product Number 3M158650-ND 2155-3/4X22FT 99R5386 70113734
Product Name Tape Adhesive Tapes Adhesive Type 3M Tape, Rubber; 22 ft.; 3/4 in.; degC; 30; 700%; Rubber; 600 V (Max.); Black
Type Rubber Adhesive Tape Electrical
Materials of Construction Rubber
Color Black Black
Temperature Resistance 80 C (176 F) 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508755-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Lead Foil Discs - LF02750 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details