3M Electrical Insultape, Epr, 9.15M X 19Mm; Tape Type 3M 2151 19MM

Description
ELECTRICAL INSULTAPE, EPR, 9.15M X 19MM; Tape Type:Electrical Insulation; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:9.15m; Tape Length - RoHS Compliant: NA
Datasheet
Description
ELECTRICAL INSULTAPE, EPR, 9.15M X 19MM; Tape Type:Electrical Insulation; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:9.15m; Tape Length - RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Insultape, Epr, 9.15M X 19Mm; Tape Type 3M - 27W2327 - Newark, An Avnet Company
Chicago, IL, United States
Electrical Insultape, Epr, 9.15M X 19Mm; Tape Type 3M
27W2327
Electrical Insultape, Epr, 9.15M X 19Mm; Tape Type 3M 27W2327
ELECTRICAL INSULTAPE, EPR, 9.15M X 19MM; Tape Type:Electrical Insulation; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:9.15m; Tape Length - RoHS Compliant: NA

ELECTRICAL INSULTAPE, EPR, 9.15M X 19MM; Tape Type:Electrical Insulation; Tape Backing Material:EPR (Ethylene Propylene Rubber); Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:9.15m; Tape Length - RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable and Electrical Tapes
Product Number 27W2327
Product Name Electrical Insultape, Epr, 9.15M X 19Mm; Tape Type 3M
Backing Material Electrical Insulation
Unlock Full Specs
to access all available technical data