3M IC & Component Sockets 214-3339-00-0602J

Description
3M Textool .100” (2.54 mm) DIP Sockets,
Request a Quote Datasheet
Description
3M Textool .100” (2.54 mm) DIP Sockets,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
214-3339-00-0602J
IC & Component Sockets 214-3339-00-0602J
3M Textool .100” (2.54 mm) DIP Sockets,

3M Textool .100” (2.54 mm) DIP Sockets,

Buy Now
IC Sockets - 3M1402-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M1402-ND
IC Sockets 3M1402-ND
"14 (2 x 7) Pos DIP, ZIF (ZIP), 0.3"" (7.62mm) Row Spacing Socket Gold Connector"

"14 (2 x 7) Pos DIP, ZIF (ZIP), 0.3"" (7.62mm) Row Spacing Socket Gold Connector"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1A Electronic Connector
409-214-3339-00-0602J
Through-Hole 1A Electronic Connector 409-214-3339-00-0602J
DIP14 Socket, 14 Pos, 2 Row, Gold, 1A, 150°C, Through Hole Product overview: 214-3339-00-0602J from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-214-3339-00-0602 J can be used for catalog matching and distributor lookup.

DIP14 Socket, 14 Pos, 2 Row, Gold, 1A, 150°C, Through Hole Product overview: 214-3339-00-0602J from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, Electronic Connector, IC Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 409-214-3339-00-0602J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sockets for ICs, Transistors - 214-3339-00-0602J - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
214-3339-00-0602J
Sockets for ICs, Transistors 214-3339-00-0602J
CONN IC DIP SOCKET ZIF 14POS GLD

CONN IC DIP SOCKET ZIF 14POS GLD

Supplier's Site Datasheet
Dip Socket, 14 Position, Through Hole; No. Of Contacts 3M - 85K7793 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 14 Position, Through Hole; No. Of Contacts 3M
85K7793
Dip Socket, 14 Position, Through Hole; No. Of Contacts 3M 85K7793
DIP SOCKET, 14 POSITION, THROUGH HOLE; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:214-3339 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

DIP SOCKET, 14 POSITION, THROUGH HOLE; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:214-3339 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 214-3339-00-0602J 3M1402-ND 409-214-3339-00-0602J 214-3339-00-0602J 85K7793
Product Name IC & Component Sockets IC Sockets Through-Hole 1A Electronic Connector Sockets for ICs, Transistors Dip Socket, 14 Position, Through Hole; No. Of Contacts 3M
Mounting Connector
Unlock Full Specs
to access all available technical data