3M Bag, Static Shield; Bag; 8 in.; 12; lt 10^2 Ohms/sq.; 3.2 mil 2100R 8"X12"

Description
Static Shielding Bags These shielding bags are used to encase PC boards, sub-assemblies and components in total Faraday cage protection. Bags are testable and reusable. It is produced with a construction in which the shielding layer. A thin abrasion-resistant coating protects this metal surface from scratches, but still permits rapid charge draining when the bag is placed on a conductive or dissipative worksurface. This polyester is the sturdy foundation to which the thin metallization layer is applied. This makes the bags more durable and provides electrical isolation that prevents electrical currents from passing through the bag.
Description
Static Shielding Bags These shielding bags are used to encase PC boards, sub-assemblies and components in total Faraday cage protection. Bags are testable and reusable. It is produced with a construction in which the shielding layer. A thin abrasion-resistant coating protects this metal surface from scratches, but still permits rapid charge draining when the bag is placed on a conductive or dissipative worksurface. This polyester is the sturdy foundation to which the thin metallization layer is applied. This makes the bags more durable and provides electrical isolation that prevents electrical currents from passing through the bag.

Suppliers

Company
Product
Description
Supplier Links
Bag, Static Shield; Bag; 8 in.; 12; lt 10^2 Ohms/sq.; 3.2 mil - 70112907 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bag, Static Shield; Bag; 8 in.; 12; lt 10^2 Ohms/sq.; 3.2 mil
70112907
Bag, Static Shield; Bag; 8 in.; 12; lt 10^2 Ohms/sq.; 3.2 mil 70112907
Static Shielding Bags These shielding bags are used to encase PC boards, sub-assemblies and components in total Faraday cage protection. Bags are testable and reusable. It is produced with a construction in which the shielding layer. A thin abrasion-resistant coating protects this metal surface from scratches, but still permits rapid charge draining when the bag is placed on a conductive or dissipative worksurface. This polyester is the sturdy foundation to which the thin metallization layer is applied. This makes the bags more durable and provides electrical isolation that prevents electrical currents from passing through the bag.

Static Shielding Bags
These shielding bags are used to encase PC boards, sub-assemblies and components in total Faraday cage protection. Bags are testable and reusable.
It is produced with a construction in which the shielding layer. A thin abrasion-resistant coating protects this metal surface from scratches, but still permits rapid charge draining when the bag is placed on a conductive or dissipative worksurface. This polyester is the sturdy foundation to which the thin metallization layer is applied. This makes the bags more durable and provides electrical isolation that prevents electrical currents from passing through the bag.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Containers
Product Number 70112907
Product Name Bag, Static Shield; Bag; 8 in.; 12; lt 10^2 Ohms/sq.; 3.2 mil
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details