3M 2100R Puncture Resistant Metal-Out Shielding Bags (Size 8 x 10) 2100R 8 X 10

Description
SCC 2100R Puncture Resistant Metal-Out Shielding Bags A thin abrasion-resistant coating protects this metal surface from scratches, but still permits rapid charge draining when the bag is placed on a conductive or dissipative worksurface. 2100R bags use a polyester layer that is double the thickness found in economy bags. This polyester is the sturdy foundation to which the thin metallization layer is applied. This makes the 2100R bags more durable and provides electrical isolation that prevents electrical currents from passing through the bag.
Description
SCC 2100R Puncture Resistant Metal-Out Shielding Bags A thin abrasion-resistant coating protects this metal surface from scratches, but still permits rapid charge draining when the bag is placed on a conductive or dissipative worksurface. 2100R bags use a polyester layer that is double the thickness found in economy bags. This polyester is the sturdy foundation to which the thin metallization layer is applied. This makes the 2100R bags more durable and provides electrical isolation that prevents electrical currents from passing through the bag.

Suppliers

Company
Product
Description
Supplier Links
2100R Puncture Resistant Metal-Out Shielding Bags (Size 8 x 10) - 70112702 - Allied Electronics, Inc.
Fort Worth, TX, USA
2100R Puncture Resistant Metal-Out Shielding Bags (Size 8 x 10)
70112702
2100R Puncture Resistant Metal-Out Shielding Bags (Size 8 x 10) 70112702
SCC 2100R Puncture Resistant Metal-Out Shielding Bags A thin abrasion-resistant coating protects this metal surface from scratches, but still permits rapid charge draining when the bag is placed on a conductive or dissipative worksurface. 2100R bags use a polyester layer that is double the thickness found in economy bags. This polyester is the sturdy foundation to which the thin metallization layer is applied. This makes the 2100R bags more durable and provides electrical isolation that prevents electrical currents from passing through the bag.

SCC 2100R Puncture Resistant Metal-Out Shielding Bags A thin abrasion-resistant coating protects this metal surface from scratches, but still permits rapid charge draining when the bag is placed on a conductive or dissipative worksurface. 2100R bags use a polyester layer that is double the thickness found in economy bags. This polyester is the sturdy foundation to which the thin metallization layer is applied. This makes the 2100R bags more durable and provides electrical isolation that prevents electrical currents from passing through the bag.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Containers
Product Number 70112702
Product Name 2100R Puncture Resistant Metal-Out Shielding Bags (Size 8 x 10)
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details