Scotch⢠adhesive tape is a chamois-coloured, smooth, creped high temperature paper masking tape. Used in the automotive industry and industrial markets. Excellent resistance to solvents and torn edges, good resistance to water and resistant to infra-red rays. Supplied in 50 m rolls.
Backing Material = Paper
Adhesive Material = Rubber Resin
Width = 25mm
Length = 50m
Model Number = 3M 2836
Thickness = 0.17mm
Colour = Beige
Scotch⢠adhesive tape is a chamois-coloured, smooth, creped high temperature paper masking tape. Used in the automotive industry and industrial markets. Excellent resistance to solvents and torn edges, good resistance to water and resistant to infra-red rays. Supplied in 50 m rolls.
Backing Material = Paper
Adhesive Material = Rubber Resin
Width = 50mm
Length = 50m
Model Number = 3M 2836
Thickness = 0.17mm
Colour = Beige
RS Components, Ltd. | RS Components, Ltd. | |
---|---|---|
Product Category | Masking Tapes | Masking Tapes |
Product Number | 6254411 | 6254427 |
Adhesive | Rubber | Rubber |