3M Tape 2090-18N

Description
"Masking Tape Acrylic Adhesive Blue 0.70"" (17.78mm) X 180' (55.0m) 60 yds"
Request a Quote Datasheet
Description
"Masking Tape Acrylic Adhesive Blue 0.70"" (17.78mm) X 180' (55.0m) 60 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M162657-ND - DigiKey
Thief River Falls, MN, United States
"Masking Tape Acrylic Adhesive Blue 0.70"" (17.78mm) X 180' (55.0m) 60 yds"

"Masking Tape Acrylic Adhesive Blue 0.70"" (17.78mm) X 180' (55.0m) 60 yds"

Buy Now Datasheet
Adhesive Type 3M - 74R7734 - Newark, An Avnet Company
Chicago, IL, United States
Adhesive Type 3M
74R7734
Adhesive Type 3M 74R7734
Adhesive Type:Acrylic Adhesive; Tape Application:Masking; Tape Colour:-; Total Tape Thickness:5.4 mil (0.13 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:-; Tape Width - Metric:-; Tape Type:Masking RoHS Compliant: Yes

Adhesive Type:Acrylic Adhesive; Tape Application:Masking; Tape Colour:-; Total Tape Thickness:5.4 mil (0.13 mm); Roll Length - Imperial:-; Roll Length - Metric:-; Tape Width - Imperial:-; Tape Width - Metric:-; Tape Type:Masking RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Adhesive Tapes
Product Number 3M162657-ND 74R7734
Product Name Tape Adhesive Type 3M
Color Blue
Adhesive Acrylic Acrylic; Acrylic Adhesive
Carrier / Backing Paper
Unlock Full Specs
to access all available technical data

Similar Products

Masking Tapes - 468469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Color Green
Backing Plastic / Polymer; Polyvinyl Chloride; Pvc
View Details
UHMW Polyethylene Tape - 403-10 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Adhesive Tape; Industrial Tape; UHMW Polyethylene Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Polyimide Discs - KP04000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details