3M IC & Component Sockets 208-7391-55-1902

Description
3M Test & Burn-In SOIC Sockets, 208-739
Request a Quote Datasheet
Description
3M Test & Burn-In SOIC Sockets, 208-739
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
208-7391-55-1902
IC & Component Sockets 208-7391-55-1902
3M Test & Burn-In SOIC Sockets, 208-739

3M Test & Burn-In SOIC Sockets, 208-739

Buy Now
IC Sockets - 3M5054-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M5054-ND
IC Sockets 3M5054-ND
8 (2 x 4) Pos SOIC Socket Gold Through Hole

8 (2 x 4) Pos SOIC Socket Gold Through Hole

Buy Now Datasheet
Socket Ic, Soic, Zif, 8Way; No. Of Contacts 3M - 23M8587 - Newark, An Avnet Company
Chicago, IL, United States
Socket Ic, Soic, Zif, 8Way; No. Of Contacts 3M
23M8587
Socket Ic, Soic, Zif, 8Way; No. Of Contacts 3M 23M8587
SOCKET IC, SOIC, ZIF, 8WAY; No. of Contacts:8Contacts; Connector Type:IC Socket; Pitch Spacing:3.81mm; Product Range:208-7391 Series; Row Pitch:1.27mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No RoHS Compliant: Yes

SOCKET IC, SOIC, ZIF, 8WAY; No. of Contacts:8Contacts; Connector Type:IC Socket; Pitch Spacing:3.81mm; Product Range:208-7391 Series; Row Pitch:1.27mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Soic Socket, 8Pos, 2.54Mm, Gold; No. Of Contacts 3M - 57AJ4492 - Newark, An Avnet Company
Chicago, IL, United States
Soic Socket, 8Pos, 2.54Mm, Gold; No. Of Contacts 3M
57AJ4492
Soic Socket, 8Pos, 2.54Mm, Gold; No. Of Contacts 3M 57AJ4492
SOIC SOCKET, 8POS, 2.54MM, GOLD; No. of Contacts:8Contacts; Connector Type:SOIC Socket; Pitch Spacing:2.54mm; Product Range:208-7391 Series; Row Pitch:3.81mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

SOIC SOCKET, 8POS, 2.54MM, GOLD; No. of Contacts:8Contacts; Connector Type:SOIC Socket; Pitch Spacing:2.54mm; Product Range:208-7391 Series; Row Pitch:3.81mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Sockets for ICs, Transistors - 208-7391-55-1902 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
208-7391-55-1902
Sockets for ICs, Transistors 208-7391-55-1902
CONN SOCKET SOIC 8POS GOLD

CONN SOCKET SOIC 8POS GOLD

Supplier's Site Datasheet
CONN SOCKET SOIC 8POS GOLD

CONN SOCKET SOIC 8POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 208-7391-55-1902 3M5054-ND 23M8587 208-7391-55-1902 208-7391-55-1902
Product Name IC & Component Sockets IC Sockets Socket Ic, Soic, Zif, 8Way; No. Of Contacts 3M Sockets for ICs, Transistors IC Sockets
Connector Type SOIC
Unlock Full Specs
to access all available technical data