3M IC & Component Sockets 204-6970-50-0602J

Description
3M Textool Laser Diode Sockets, 204-69
Request a Quote Datasheet
Description
3M Textool Laser Diode Sockets, 204-69
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - 204-6970-50-0602J - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
204-6970-50-0602J
IC & Component Sockets 204-6970-50-0602J
3M Textool Laser Diode Sockets, 204-69

3M Textool Laser Diode Sockets, 204-69

Buy Now
Laser Diode Socket, 4Pos, Through Hole; No. Of Contacts 3M - 85K7790 - Newark, An Avnet Company
Chicago, IL, United States
Laser Diode Socket, 4Pos, Through Hole; No. Of Contacts 3M
85K7790
Laser Diode Socket, 4Pos, Through Hole; No. Of Contacts 3M 85K7790
LASER DIODE SOCKET, 4POS, THROUGH HOLE; No. of Contacts:4Contacts; Connector Type:Laser Diode Socket; Pitch Spacing:2mm; Product Range:-; Row Pitch:2mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

LASER DIODE SOCKET, 4POS, THROUGH HOLE; No. of Contacts:4Contacts; Connector Type:Laser Diode Socket; Pitch Spacing:2mm; Product Range:-; Row Pitch:2mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 204-6970-50-0602J 85K7790
Product Name IC & Component Sockets Laser Diode Socket, 4Pos, Through Hole; No. Of Contacts 3M
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Modular Connectors / Ethernet Connectors - A222Y20V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details