3M IC & Component Sockets 203-6970-50-0602J

Description
3M Textool Laser Diode Sockets, 203-69
Request a Quote Datasheet
Description
3M Textool Laser Diode Sockets, 203-69
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
203-6970-50-0602J
IC & Component Sockets 203-6970-50-0602J
3M Textool Laser Diode Sockets, 203-69

3M Textool Laser Diode Sockets, 203-69

Buy Now
Laser Diode Socket, 3 Position, Through Hole; No. Of Contacts 3M - 85K7786 - Newark, An Avnet Company
Chicago, IL, United States
Laser Diode Socket, 3 Position, Through Hole; No. Of Contacts 3M
85K7786
Laser Diode Socket, 3 Position, Through Hole; No. Of Contacts 3M 85K7786
LASER DIODE SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:Laser Diode Socket; Pitch Spacing:2mm; Product Range:203 Series; Row Pitch:2mm; Contact Material:Beryllium Copper RoHS Compliant: No

LASER DIODE SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:Laser Diode Socket; Pitch Spacing:2mm; Product Range:203 Series; Row Pitch:2mm; Contact Material:Beryllium Copper RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 203-6970-50-0602J 85K7786
Product Name IC & Component Sockets Laser Diode Socket, 3 Position, Through Hole; No. Of Contacts 3M
Unlock Full Specs
to access all available technical data

Similar Products