3M IC & Component Sockets 203-2737-55-1102

Description
3M Discrete Power In-Line Sockets, 203
Request a Quote Datasheet
Description
3M Discrete Power In-Line Sockets, 203
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
IC & Component Sockets
203-2737-55-1102
IC & Component Sockets 203-2737-55-1102
3M Discrete Power In-Line Sockets, 203

3M Discrete Power In-Line Sockets, 203

Buy Now
IC Sockets - 3M10849-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M10849-ND
IC Sockets 3M10849-ND
3 (Rectangular) Pos Transistor, TO-3 and TO-66 Socket Gold Through Hole

3 (Rectangular) Pos Transistor, TO-3 and TO-66 Socket Gold Through Hole

Buy Now Datasheet
Power In Line Socket, 3 Position, Through Hole; No. Of Contacts 3M - 85K7783 - Newark, An Avnet Company
Chicago, IL, United States
Power In Line Socket, 3 Position, Through Hole; No. Of Contacts 3M
85K7783
Power In Line Socket, 3 Position, Through Hole; No. Of Contacts 3M 85K7783
POWER IN LINE SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:In Line Socket; Pitch Spacing:5.1mm; Product Range:203 Series; Row Pitch:8.23mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

POWER IN LINE SOCKET, 3 POSITION, THROUGH HOLE; No. of Contacts:3Contacts; Connector Type:In Line Socket; Pitch Spacing:5.1mm; Product Range:203 Series; Row Pitch:8.23mm; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Sockets for ICs, Transistors - 203-2737-55-1102 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
203-2737-55-1102
Sockets for ICs, Transistors 203-2737-55-1102
CONN TRANSIST TO-3/TO-66 3POS

CONN TRANSIST TO-3/TO-66 3POS

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 203-2737-55-1102 3M10849-ND 85K7783 203-2737-55-1102
Product Name IC & Component Sockets IC Sockets Power In Line Socket, 3 Position, Through Hole; No. Of Contacts 3M Sockets for ICs, Transistors
Mounting Through Hole
Unlock Full Specs
to access all available technical data