MARKER HOLDER SLEEVE, SLIP-ON, TRANSPARENT, 15MM L, PK500; Marker Type:Holder Sleeve; Legend:Blank (No Legend); Legend Colour:-; Marker Colour:Transparent; Marker Dimensions:-; Cable Diameter Max:7mm; Cable Diameter Min:4mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 73R3893 |
| Product Name | Marker Holder Sleeve, Slip-On, Transparent, 15Mm L, Pk500; Marker Type 3M |