3M Masking Tape, Crepe Paper, 50M X 50Mm; Tape Type 3M 202 50MM

Description
MASKING TAPE, CREPE PAPER, 50M X 50MM; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:50mm; Tape Width - Imperial:2"; Tape Length - Metric:50m; Tape Length - Imperial:54.68yard; Tape Colour:Natural; ProductRoHS Compliant: NA
Datasheet
Description
MASKING TAPE, CREPE PAPER, 50M X 50MM; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:50mm; Tape Width - Imperial:2"; Tape Length - Metric:50m; Tape Length - Imperial:54.68yard; Tape Colour:Natural; ProductRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, Crepe Paper, 50M X 50Mm; Tape Type 3M - 45W1408 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, Crepe Paper, 50M X 50Mm; Tape Type 3M
45W1408
Masking Tape, Crepe Paper, 50M X 50Mm; Tape Type 3M 45W1408
MASKING TAPE, CREPE PAPER, 50M X 50MM; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:50mm; Tape Width - Imperial:2"; Tape Length - Metric:50m; Tape Length - Imperial:54.68yard; Tape Colour:Natural; ProductRoHS Compliant: NA

MASKING TAPE, CREPE PAPER, 50M X 50MM; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:50mm; Tape Width - Imperial:2"; Tape Length - Metric:50m; Tape Length - Imperial:54.68yard; Tape Colour:Natural; ProductRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 45W1408
Product Name Masking Tape, Crepe Paper, 50M X 50Mm; Tape Type 3M
Width 2 inches (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Heat seal Tape series - PET12 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 6.69E-4 inches (0.0170 mm)
View Details
ESD Tapes - 8325391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Dielectric / Insulating; Anti-static / ESD Control
Color Cream
View Details
Clear Polyethylene Surface Protection Tape - 3112 - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details