3M Masking Tape, Crepe Paper, 50M X 25Mm; Tape Type 3M 202 25MM

Description
MASKING TAPE, CREPE PAPER, 50M X 25MM; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:25mm; Tape Width - Imperial:1"; Tape Length - Metric:50m; Tape Length - Imperial:54.68yard; Tape Colour:Natural; ProductRoHS Compliant: NA
Datasheet
Description
MASKING TAPE, CREPE PAPER, 50M X 25MM; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:25mm; Tape Width - Imperial:1"; Tape Length - Metric:50m; Tape Length - Imperial:54.68yard; Tape Colour:Natural; ProductRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, Crepe Paper, 50M X 25Mm; Tape Type 3M - 45W1406 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, Crepe Paper, 50M X 25Mm; Tape Type 3M
45W1406
Masking Tape, Crepe Paper, 50M X 25Mm; Tape Type 3M 45W1406
MASKING TAPE, CREPE PAPER, 50M X 25MM; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:25mm; Tape Width - Imperial:1"; Tape Length - Metric:50m; Tape Length - Imperial:54.68yard; Tape Colour:Natural; ProductRoHS Compliant: NA

MASKING TAPE, CREPE PAPER, 50M X 25MM; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:25mm; Tape Width - Imperial:1"; Tape Length - Metric:50m; Tape Length - Imperial:54.68yard; Tape Colour:Natural; ProductRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 45W1406
Product Name Masking Tape, Crepe Paper, 50M X 25Mm; Tape Type 3M
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - AL Shiled ACZ - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details
Masking Tapes - 468459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Green
Width 0.1181 inches (3 mm)
View Details
White PE Foam Double Coated Rubber - 1232 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0357 inches (0.9055 mm)
Adhesive PE - Polyethylene
View Details