3M Masking Tape, Crepe Paper, 50M X 19Mm; Tape Type 3M 202 19MM

Description
MASKING TAPE, CREPE PAPER, 50M X 19MM; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:50m; Tape Length - Imperial:54.68yard; Tape Colour:Natural; RoHS Compliant: NA
Datasheet
Description
MASKING TAPE, CREPE PAPER, 50M X 19MM; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:50m; Tape Length - Imperial:54.68yard; Tape Colour:Natural; RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, Crepe Paper, 50M X 19Mm; Tape Type 3M - 45W1405 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, Crepe Paper, 50M X 19Mm; Tape Type 3M
45W1405
Masking Tape, Crepe Paper, 50M X 19Mm; Tape Type 3M 45W1405
MASKING TAPE, CREPE PAPER, 50M X 19MM; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:50m; Tape Length - Imperial:54.68yard; Tape Colour:Natural; RoHS Compliant: NA

MASKING TAPE, CREPE PAPER, 50M X 19MM; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:19mm; Tape Width - Imperial:0.75"; Tape Length - Metric:50m; Tape Length - Imperial:54.68yard; Tape Colour:Natural; RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 45W1405
Product Name Masking Tape, Crepe Paper, 50M X 19Mm; Tape Type 3M
Width 0.7500 inches (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
High-Temperature PTFE Tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details