Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL TAPES
3M
201E, BEIGE, 50M X 72MM -- TAPE, MASKING, 50M X 72MM, BEIGE ROHS COMPLIANT 3M
3M
Tape, Masking, 50M X 72Mm, Beige Rohs Compliant 3M
201E, BEIGE, 50M X 72MM
Description
TAPE, MASKING, 50M X 72MM, BEIGE ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
TAPE, MASKING, 50M X 72MM, BEIGE ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Tape, Masking, 50M X 72Mm, Beige Rohs Compliant 3M
30AK0463
Tape, Masking, 50M X 72Mm, Beige Rohs Compliant 3M
30AK0463
TAPE, MASKING, 50M X 72MM, BEIGE ROHS COMPLIANT: YES
TAPE, MASKING, 50M X 72MM, BEIGE ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Industrial Tapes
Product Number
30AK0463
Product Name
Tape, Masking, 50M X 72Mm, Beige Rohs Compliant 3M
Unlock Full Specs
to access all available technical data
Similar Products
Golden Collar Technology Co., Ltd .
yellow ptfe tape
Specs
Color
yellow
Carrier / Backing
Fluoropolymer (Teflon); Plastic / Polymer
View Details
Dongguan Sheen Electronic Technology Co., Ltd.
Thermal Tape Series
SA408FG
Specs
Type
Adhesive; Double- Sided
Features
Thermally conductive
Color
White
View Details
Budnick Converting, Inc.
Polyester High Temperature PCB Mask
6215
Specs
Type
Adhesive
Thickness
0.0031 inches (0.0787 mm)
Adhesive
PET - Polyester
View Details
MOCAP LLC
Polyester High Temperature Masking Discs
22
Specs
Features
Removable / Reusable
Carrier / Backing
Polyester
View Details