3M Masking Tape, 72Mm X 50M, Chamois; Tape Type 3M 201E 72MM

Description
MASKING TAPE, 72MM X 50M, CHAMOIS; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:72mm; Tape Width - Imperial:2.83"; Tape Length - Metric:50m; Tape Length - Imperial:164ft; Tape Colour:Cream; Product RoHS Compliant: NA
Datasheet
Description
MASKING TAPE, 72MM X 50M, CHAMOIS; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:72mm; Tape Width - Imperial:2.83"; Tape Length - Metric:50m; Tape Length - Imperial:164ft; Tape Colour:Cream; Product RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, 72Mm X 50M, Chamois; Tape Type 3M - 75Y5083 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, 72Mm X 50M, Chamois; Tape Type 3M
75Y5083
Masking Tape, 72Mm X 50M, Chamois; Tape Type 3M 75Y5083
MASKING TAPE, 72MM X 50M, CHAMOIS; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:72mm; Tape Width - Imperial:2.83"; Tape Length - Metric:50m; Tape Length - Imperial:164ft; Tape Colour:Cream; Product RoHS Compliant: NA

MASKING TAPE, 72MM X 50M, CHAMOIS; Tape Type:Masking; Tape Backing Material:Crepe Paper; Tape Width - Metric:72mm; Tape Width - Imperial:2.83"; Tape Length - Metric:50m; Tape Length - Imperial:164ft; Tape Colour:Cream; Product RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 75Y5083
Product Name Masking Tape, 72Mm X 50M, Chamois; Tape Type 3M
Width 2.83 inches (71.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.1575 to 1.18 inches (4 to 30 mm)
Thickness 0.0033 inches (0.0850 mm)
View Details
Masking Tapes - 8326307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Color Green
Width 0.9843 inches (25 mm)
View Details
Clear Polyethylene Surface Protection - 03001-016C - Budnick Converting, Inc.
Specs
Type Adhesive
Features Protective
Thickness 0.0030 inches (0.0762 mm)
View Details