Manufacturer: 3M
Win Source Part Number: 905825-2010/10 100SF
Series: 2010
Operating Temperature Range: -20°C ~ 105°C
Features: Flat Ribbon Cable White 10 Conductors 0.050" (1.27mm) Flat Cable 50.0' (15.24m)
Part Status: Obsolete
Categories: Cables
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
HTSUS: 8544.49.3080
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 905825-2010/10 100SF |
| Product Name | Unclassified - 2010/10 100SF |