3M Tape, 55M X 72Mm, Tan, Crepe Paper; Adhesive Type 3M 201+ 72 MM X 55 M

Description
TAPE, 55M X 72MM, TAN, CREPE PAPER; Adhesive Type:Rubber Adhesive; Tape Application:Masking; Tape Colour:Tan; Total Tape Thickness:4.4 mil (0.11 mm); Roll Length - Imperial:180.45ft; Roll Length - Metric:55m; Tape Width - Metric:72mmRoHS Compliant: Yes
Datasheet
Description
TAPE, 55M X 72MM, TAN, CREPE PAPER; Adhesive Type:Rubber Adhesive; Tape Application:Masking; Tape Colour:Tan; Total Tape Thickness:4.4 mil (0.11 mm); Roll Length - Imperial:180.45ft; Roll Length - Metric:55m; Tape Width - Metric:72mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 55M X 72Mm, Tan, Crepe Paper; Adhesive Type 3M - 01AC7496 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 55M X 72Mm, Tan, Crepe Paper; Adhesive Type 3M
01AC7496
Tape, 55M X 72Mm, Tan, Crepe Paper; Adhesive Type 3M 01AC7496
TAPE, 55M X 72MM, TAN, CREPE PAPER; Adhesive Type:Rubber Adhesive; Tape Application:Masking; Tape Colour:Tan; Total Tape Thickness:4.4 mil (0.11 mm); Roll Length - Imperial:180.45ft; Roll Length - Metric:55m; Tape Width - Metric:72mmRoHS Compliant: Yes

TAPE, 55M X 72MM, TAN, CREPE PAPER; Adhesive Type:Rubber Adhesive; Tape Application:Masking; Tape Colour:Tan; Total Tape Thickness:4.4 mil (0.11 mm); Roll Length - Imperial:180.45ft; Roll Length - Metric:55m; Tape Width - Metric:72mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 01AC7496
Product Name Tape, 55M X 72Mm, Tan, Crepe Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Polyimide Discs - KP00500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Single Coated White Polyethylene Foam - 3232-1 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details