3M Air Filter; Hvac Type 3M 2003DC-6

Description
AIR FILTER; HVAC Type:-; Product Range:2000 Series; External Height:25.4mm; External Length:-; External Width:20"; Filter Material:-; Accessory Type:Ultra Allergen Reduction Filter; External Depth:1"; Height:25"; Pack Quantity:1 RoHS Compliant: Yes
Datasheet
Description
AIR FILTER; HVAC Type:-; Product Range:2000 Series; External Height:25.4mm; External Length:-; External Width:20"; Filter Material:-; Accessory Type:Ultra Allergen Reduction Filter; External Depth:1"; Height:25"; Pack Quantity:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Filter; Hvac Type 3M - 14M8613 - Newark, An Avnet Company
Chicago, IL, United States
Air Filter; Hvac Type 3M
14M8613
Air Filter; Hvac Type 3M 14M8613
AIR FILTER; HVAC Type:-; Product Range:2000 Series; External Height:25.4mm; External Length:-; External Width:20"; Filter Material:-; Accessory Type:Ultra Allergen Reduction Filter; External Depth:1"; Height:25"; Pack Quantity:1 RoHS Compliant: Yes

AIR FILTER; HVAC Type:-; Product Range:2000 Series; External Height:25.4mm; External Length:-; External Width:20"; Filter Material:-; Accessory Type:Ultra Allergen Reduction Filter; External Depth:1"; Height:25"; Pack Quantity:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 14M8613
Product Name Air Filter; Hvac Type 3M
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-109-432-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
20-40A DIN Rail Redundancy Modules - DRM40B - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details