3M Air Filter; Hvac Type 3M 2000DC-6

Description
AIR FILTER; HVAC Type:-; Product Range:2000 Series; External Height:25.4mm; External Length:-; External Width:16"; Filter Material:-; Accessory Type:Ultra Allergen Reduction Filter; External Depth:1"; Height:20"; Pack Quantity:1 RoHS Compliant: Yes
Datasheet
Description
AIR FILTER; HVAC Type:-; Product Range:2000 Series; External Height:25.4mm; External Length:-; External Width:16"; Filter Material:-; Accessory Type:Ultra Allergen Reduction Filter; External Depth:1"; Height:20"; Pack Quantity:1 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Filter; Hvac Type 3M - 14M8610 - Newark, An Avnet Company
Chicago, IL, United States
Air Filter; Hvac Type 3M
14M8610
Air Filter; Hvac Type 3M 14M8610
AIR FILTER; HVAC Type:-; Product Range:2000 Series; External Height:25.4mm; External Length:-; External Width:16"; Filter Material:-; Accessory Type:Ultra Allergen Reduction Filter; External Depth:1"; Height:20"; Pack Quantity:1 RoHS Compliant: Yes

AIR FILTER; HVAC Type:-; Product Range:2000 Series; External Height:25.4mm; External Length:-; External Width:16"; Filter Material:-; Accessory Type:Ultra Allergen Reduction Filter; External Depth:1"; Height:20"; Pack Quantity:1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 14M8610
Product Name Air Filter; Hvac Type 3M
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-138-293-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
2 suppliers
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Filter, Iec, 15A; Capacitance Corcom Te Connectivity - 98K5768 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 15 amps
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-5672-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details