3M Tape, Duct, Pvc, Gray, 2Inx50Yd; Tape Type 3M 2000 GRAY (2"X50YDS)

Description
TAPE, DUCT, PVC, GRAY, 2INX50YD; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Grey; Total Tape Thickness:6 mil (0.152 mm); Roll Length - Imperial:50yard; Roll Length - Metric:46m; Tape Width - Imperial:2"; Colour:Grey RoHS Compliant: Yes
Datasheet
Description
TAPE, DUCT, PVC, GRAY, 2INX50YD; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Grey; Total Tape Thickness:6 mil (0.152 mm); Roll Length - Imperial:50yard; Roll Length - Metric:46m; Tape Width - Imperial:2"; Colour:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Duct, Pvc, Gray, 2Inx50Yd; Tape Type 3M - 18C0979 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Duct, Pvc, Gray, 2Inx50Yd; Tape Type 3M
18C0979
Tape, Duct, Pvc, Gray, 2Inx50Yd; Tape Type 3M 18C0979
TAPE, DUCT, PVC, GRAY, 2INX50YD; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Grey; Total Tape Thickness:6 mil (0.152 mm); Roll Length - Imperial:50yard; Roll Length - Metric:46m; Tape Width - Imperial:2"; Colour:Grey RoHS Compliant: Yes

TAPE, DUCT, PVC, GRAY, 2INX50YD; Tape Type:Duct; Adhesive Type:Rubber Adhesive; Tape Colour:Grey; Total Tape Thickness:6 mil (0.152 mm); Roll Length - Imperial:50yard; Roll Length - Metric:46m; Tape Width - Imperial:2"; Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 18C0979
Product Name Tape, Duct, Pvc, Gray, 2Inx50Yd; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data