3M IC Sockets 200-6317-9UN-1900

Description
289 (17 x 17) Pos PGA, ZIF (ZIP) Socket Gold Through Hole
Request a Quote Datasheet
Description
289 (17 x 17) Pos PGA, ZIF (ZIP) Socket Gold Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 3M5070-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M5070-ND
IC Sockets 3M5070-ND
289 (17 x 17) Pos PGA, ZIF (ZIP) Socket Gold Through Hole

289 (17 x 17) Pos PGA, ZIF (ZIP) Socket Gold Through Hole

Buy Now Datasheet
Sockets for ICs, Transistors - 200-6317-9UN-1900 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
200-6317-9UN-1900
Sockets for ICs, Transistors 200-6317-9UN-1900
CONN SOCKET PGA ZIF 289POS GOLD

CONN SOCKET PGA ZIF 289POS GOLD

Supplier's Site Datasheet
Test & Burn-In Pga Socket, 289 Position, Through Hole; No. Of Contacts 3M - 85K7779 - Newark, An Avnet Company
Chicago, IL, United States
Test & Burn-In Pga Socket, 289 Position, Through Hole; No. Of Contacts 3M
85K7779
Test & Burn-In Pga Socket, 289 Position, Through Hole; No. Of Contacts 3M 85K7779
TEST & BURN-IN PGA SOCKET, 289 POSITION, THROUGH HOLE; No. of Contacts:289Contacts ; Connector Type:PGA Socket; Pitch Spacing:-; Product Range:200-6317 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

TEST & BURN-IN PGA SOCKET, 289 POSITION, THROUGH HOLE; No. of Contacts:289Contacts; Connector Type:PGA Socket; Pitch Spacing:-; Product Range:200-6317 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M5070-ND 200-6317-9UN-1900 85K7779
Product Name IC Sockets Sockets for ICs, Transistors Test & Burn-In Pga Socket, 289 Position, Through Hole; No. Of Contacts 3M
Connector Type PGA, ZIF (ZIP)
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade+ ® - 10106123-5005001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
Voltage Rating 1000 to 2500 volts
Current Rating 40.0 to 58.0 amps
View Details
3 suppliers
M.2 / Mini PCI-E 52P / Mini PCI 124P Connectors Series - Mini PCI-E 52P Connectors - Rego Electronics Inc.
Specs
Category Card Edge Connector
Connector Type Mini PCI
Gender Female / Jack
View Details
PCB Sockets - 1731113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 2.54 mm (0.1000 inch)
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details