3M No. Of Contacts 3M 200-6311-9UN-1900.

Description
No. of Contacts:121Contacts ; Connector Type:PGA Socket; Pitch Spacing:-; Product Range:200-6311 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Contact Termination:Surface Mount Vertical RoHS Compliant: Yes
Description
No. of Contacts:121Contacts ; Connector Type:PGA Socket; Pitch Spacing:-; Product Range:200-6311 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Contact Termination:Surface Mount Vertical RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts 3M - 15AC5416 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts 3M
15AC5416
No. Of Contacts 3M 15AC5416
No. of Contacts:121Contacts ; Connector Type:PGA Socket; Pitch Spacing:-; Product Range:200-6311 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Contact Termination:Surface Mount Vertical RoHS Compliant: Yes

No. of Contacts:121Contacts; Connector Type:PGA Socket; Pitch Spacing:-; Product Range:200-6311 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Contact Termination:Surface Mount Vertical RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC5416
Product Name No. Of Contacts 3M
Termination Surface Mount Vertical
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50015-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Module connector - MS4-MV-EX - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 5 Pin Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details