3M IC Sockets 200-6311-9UN-1900

Description
121 (11 x 11) Pos PGA, ZIF (ZIP) Socket Gold Through Hole
Request a Quote Datasheet
Description
121 (11 x 11) Pos PGA, ZIF (ZIP) Socket Gold Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - 3M5067-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
3M5067-ND
IC Sockets 3M5067-ND
121 (11 x 11) Pos PGA, ZIF (ZIP) Socket Gold Through Hole

121 (11 x 11) Pos PGA, ZIF (ZIP) Socket Gold Through Hole

Buy Now Datasheet
Test & Burn-In Pga Socket, 121 Position, Through Hole; No. Of Contacts 3M - 85K7775 - Newark, An Avnet Company
Chicago, IL, United States
Test & Burn-In Pga Socket, 121 Position, Through Hole; No. Of Contacts 3M
85K7775
Test & Burn-In Pga Socket, 121 Position, Through Hole; No. Of Contacts 3M 85K7775
TEST & BURN-IN PGA SOCKET, 121 POSITION, THROUGH HOLE; No. of Contacts:121Contacts ; Connector Type:PGA Socket; Pitch Spacing:-; Product Range:200-6311 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

TEST & BURN-IN PGA SOCKET, 121 POSITION, THROUGH HOLE; No. of Contacts:121Contacts; Connector Type:PGA Socket; Pitch Spacing:-; Product Range:200-6311 Series; Row Pitch:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Sockets for ICs, Transistors - 200-6311-9UN-1900 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
200-6311-9UN-1900
Sockets for ICs, Transistors 200-6311-9UN-1900
CONN SOCKET PGA ZIF 121POS GOLD

CONN SOCKET PGA ZIF 121POS GOLD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 3M5067-ND 85K7775 200-6311-9UN-1900
Product Name IC Sockets Test & Burn-In Pga Socket, 121 Position, Through Hole; No. Of Contacts 3M Sockets for ICs, Transistors
Connector Type PGA, ZIF (ZIP)
Unlock Full Specs
to access all available technical data

Similar Products

MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1730911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PwrBlade ® - 51915-064LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
Quick Connects, Quick Disconnect Connectors - 36-2004-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers