3M Tape 200-48MM

Description
"Masking Tape Rubber Adhesive Natural 1.89"" (48.00mm) X 180' (55.0m) 60 yds"
Request a Quote Datasheet
Description
"Masking Tape Rubber Adhesive Natural 1.89"" (48.00mm) X 180' (55.0m) 60 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 200-48MM-ND - DigiKey
Thief River Falls, MN, United States
"Masking Tape Rubber Adhesive Natural 1.89"" (48.00mm) X 180' (55.0m) 60 yds"

"Masking Tape Rubber Adhesive Natural 1.89"" (48.00mm) X 180' (55.0m) 60 yds"

Buy Now Datasheet
Tape, Crepe Paper, 180.4Ft X 1.89; Adhesive Type 3M - 81H8994 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Crepe Paper, 180.4Ft X 1.89; Adhesive Type 3M
81H8994
Tape, Crepe Paper, 180.4Ft X 1.89; Adhesive Type 3M 81H8994
TAPE, CREPE PAPER, 180.4FT X 1.89"; Adhesive Type:Rubber Adhesive; Tape Application:Masking; Tape Colour:Natural; Total Tape Thickness:4.4 mil (0.11 mm); Roll Length - Imperial:180.4ft; Roll Length - Metric:55m RoHS Compliant: NA

TAPE, CREPE PAPER, 180.4FT X 1.89"; Adhesive Type:Rubber Adhesive; Tape Application:Masking; Tape Colour:Natural; Total Tape Thickness:4.4 mil (0.11 mm); Roll Length - Imperial:180.4ft; Roll Length - Metric:55m RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Adhesive Tapes
Product Number 200-48MM-ND 81H8994
Product Name Tape Tape, Crepe Paper, 180.4Ft X 1.89; Adhesive Type 3M
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
ESD Tapes - 468447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Anti-static / ESD Control; Dielectric / Insulating
Color Orange
View Details
Aluminum Foil Discs - AF00250 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details