3M Tape 200-12MM

Description
"Masking Tape Rubber Adhesive Natural 0.47"" (12.00mm) X 180' (55.0m) 60 yds"
Request a Quote Datasheet
Description
"Masking Tape Rubber Adhesive Natural 0.47"" (12.00mm) X 180' (55.0m) 60 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M156236-ND - DigiKey
Thief River Falls, MN, United States
"Masking Tape Rubber Adhesive Natural 0.47"" (12.00mm) X 180' (55.0m) 60 yds"

"Masking Tape Rubber Adhesive Natural 0.47"" (12.00mm) X 180' (55.0m) 60 yds"

Buy Now Datasheet
TAPE;MASKING;12mm - 70113938 - Allied Electronics, Inc.
Fort Worth, TX, USA
TAPE;MASKING;12mm
70113938
TAPE;MASKING;12mm 70113938
TAPE;MASKING;12mm

TAPE;MASKING;12mm

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Industrial Tapes Industrial Tapes
Product Number 3M156236-ND 70113938
Product Name Tape TAPE;MASKING;12mm
Color Natural
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Silicone Rubber Fusible Tape, FUJIPOLY® 5TV Type -  - Fujipoly® America Corp.
Specs
Type Sealing, Hydraulic Line Sealing
Features Dielectric / Insulating; Permanent; Protective; Thermally Insulating; UV or Weather Resistant
Color Red
View Details
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Polyester High Temperature Masking Tape - MCT-620-5/8 - MOCAP LLC
Specs
Features Removable / Reusable
Width 0.6260 inches (15.9 mm)
Carrier / Backing Polyester
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 2.56E-4 inches (0.0065 mm)
View Details