3M Reclosable Fastener, 2x75 , Black; Fastener Length Imperial 3M 2-75-SJ3000-BLK

Description
RECLOSABLE FASTENER, 2"X75 , BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:2"; Fastener Width - Metric:50.8mm; Fastener Colour:Black; Fastener Material:PET (Polyester), PP (Polypropylene) RoHS Compliant: Yes
Datasheet
Description
RECLOSABLE FASTENER, 2"X75 , BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:2"; Fastener Width - Metric:50.8mm; Fastener Colour:Black; Fastener Material:PET (Polyester), PP (Polypropylene) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reclosable Fastener, 2x75 , Black; Fastener Length Imperial 3M - 99Y6028 - Newark, An Avnet Company
Chicago, IL, United States
Reclosable Fastener, 2x75 , Black; Fastener Length Imperial 3M
99Y6028
Reclosable Fastener, 2x75 , Black; Fastener Length Imperial 3M 99Y6028
RECLOSABLE FASTENER, 2"X75 , BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:2"; Fastener Width - Metric:50.8mm; Fastener Colour:Black; Fastener Material:PET (Polyester), PP (Polypropylene) RoHS Compliant: Yes

RECLOSABLE FASTENER, 2"X75 , BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:2"; Fastener Width - Metric:50.8mm; Fastener Colour:Black; Fastener Material:PET (Polyester), PP (Polypropylene) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 99Y6028
Product Name Reclosable Fastener, 2x75 , Black; Fastener Length Imperial 3M
Materials PET (Polyester), PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Hook & Loop Tapes - 2176999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 50 mm (1.97 inches)
View Details
913-1921: LARGE S HOOK - 8-02062-51195-7 - Hardware House, LLC
Specs
Type Hook Fastener
View Details