3M Tape, 5.49M X 50.8Mm, Copper Foil; Adhesive Type 3M 2-6-1181

Description
TAPE, 5.49M X 50.8MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Conduct ive; Total Tape Thickness:2.6 mil (0.066 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes
Datasheet
Description
TAPE, 5.49M X 50.8MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Conduct ive; Total Tape Thickness:2.6 mil (0.066 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 5.49M X 50.8Mm, Copper Foil; Adhesive Type 3M - 99Y6020 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 5.49M X 50.8Mm, Copper Foil; Adhesive Type 3M
99Y6020
Tape, 5.49M X 50.8Mm, Copper Foil; Adhesive Type 3M 99Y6020
TAPE, 5.49M X 50.8MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Conduct ive; Total Tape Thickness:2.6 mil (0.066 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes

TAPE, 5.49M X 50.8MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Type:Copper; Conductivity:Conductive; Total Tape Thickness:2.6 mil (0.066 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6020
Product Name Tape, 5.49M X 50.8Mm, Copper Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Metallic Tapes - 1767498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Backing Metal Foil; Copper Foil
View Details
Polyimide Discs - KP00875 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details