3M Tape, 45.72M X 50.8Mm, Green; Adhesive Type 3M 2-50-3437

Description
TAPE, 45.72M X 50.8MM, GREEN; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Green; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 45.72M X 50.8MM, GREEN; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Green; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 45.72M X 50.8Mm, Green; Adhesive Type 3M - 99Y3527 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 45.72M X 50.8Mm, Green; Adhesive Type 3M
99Y3527
Tape, 45.72M X 50.8Mm, Green; Adhesive Type 3M 99Y3527
TAPE, 45.72M X 50.8MM, GREEN; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Green; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes

TAPE, 45.72M X 50.8MM, GREEN; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Colour:Green; Roll Length - Imperial:50yard; Roll Length - Metric:45.72m; Tape Width - Imperial:2"; Tape Width - Metric:50.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3527
Product Name Tape, 45.72M X 50.8Mm, Green; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Aluminum Foil Discs - AF018MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details