3M Reclosable Fastener, 2x5 , Black; Fastener Length Imperial 3M 2-5-SJ3000-BLK

Description
RECLOSABLE FASTENER, 2"X5 , BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:2"; Fastener Width - Metric:50.8mm; Fastener Colour:Black; Fastener Material:PET (Polyester), PP (Polypropylene) RoHS Compliant: Yes
Datasheet
Description
RECLOSABLE FASTENER, 2"X5 , BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:2"; Fastener Width - Metric:50.8mm; Fastener Colour:Black; Fastener Material:PET (Polyester), PP (Polypropylene) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reclosable Fastener, 2x5 , Black; Fastener Length Imperial 3M - 99Y5958 - Newark, An Avnet Company
Chicago, IL, United States
Reclosable Fastener, 2x5 , Black; Fastener Length Imperial 3M
99Y5958
Reclosable Fastener, 2x5 , Black; Fastener Length Imperial 3M 99Y5958
RECLOSABLE FASTENER, 2"X5 , BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:2"; Fastener Width - Metric:50.8mm; Fastener Colour:Black; Fastener Material:PET (Polyester), PP (Polypropylene) RoHS Compliant: Yes

RECLOSABLE FASTENER, 2"X5 , BLACK; Fastener Length - Imperial:-; Fastener Length - Metric:-; Fastener Width - Imperial:2"; Fastener Width - Metric:50.8mm; Fastener Colour:Black; Fastener Material:PET (Polyester), PP (Polypropylene) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Hook and Loop Fasteners
Product Number 99Y5958
Product Name Reclosable Fastener, 2x5 , Black; Fastener Length Imperial 3M
Materials PET (Polyester), PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Hook & Loop Tapes - 8904216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hook & Loop
Width 20 mm (0.7874 inches)
View Details
General Purpose Fastener - BudHook & BudLoop - Budnick Converting, Inc.
Specs
Type Hook & Loop
Width 4.04 mm (0.1590 inches)
View Details
Custom Hook and Loop System -  - Boyd
Specs
Type Hook & Loop; Hook Fastener; Loop Fastener; Sewn On
View Details