3M Tape, 4.57M X 50.8Mm, Grey, Paper; Adhesive Type 3M 2-5-RP45

Description
TAPE, 4.57M X 50.8MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Description
TAPE, 4.57M X 50.8MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 50.8Mm, Grey, Paper; Adhesive Type 3M - 99Y3450 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 50.8Mm, Grey, Paper; Adhesive Type 3M
99Y3450
Tape, 4.57M X 50.8Mm, Grey, Paper; Adhesive Type 3M 99Y3450
TAPE, 4.57M X 50.8MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 50.8MM, GREY, PAPER; Adhesive Type:Acrylic Adhesive; Tape Backing Material:Paper; Tape Colour:Grey; Total Tape Thickness:45 mil (1.143 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y3450
Product Name Tape, 4.57M X 50.8Mm, Grey, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Tape - 2508749-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Polyimide Discs - KP00812 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details